Newark, An Avnet Company Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool D01356

Description
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool - 34P1419 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool
34P1419
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool 34P1419
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:22mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 34P1419
Product Name Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Standoffs - 2699036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .140 Bore, 0.25(OD), Made from Brass - A 9B43-F1408 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details