Newark, An Avnet Company Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool D01349

Description
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes
Description
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool - 34P1412 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool
34P1412
Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool 34P1412
PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

PCB SPACER SUPPORT, NYLON 6.6, NATURAL; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:4.9mm; External Width:5.6mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 34P1412
Product Name Pcb Spacer Support, Nylon 6.6, Natural; Pcb Support Type Duratool
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details