Newark, An Avnet Company Socket Screw, Hex Cap, M8, Pe; Thread Size Imperial Duratool D01295

Description
SOCKET SCREW, HEX CAP, M8, PE; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:-; Fastener Plating:-; Fastener Material:PE (Polyethylene); Screw Head Style:Hex Cap; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOCKET SCREW, HEX CAP, M8, PE; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:-; Fastener Plating:-; Fastener Material:PE (Polyethylene); Screw Head Style:Hex Cap; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Screw, Hex Cap, M8, Pe; Thread Size Imperial Duratool - 15P1458 - Newark, An Avnet Company
Chicago, IL, United States
Socket Screw, Hex Cap, M8, Pe; Thread Size Imperial Duratool
15P1458
Socket Screw, Hex Cap, M8, Pe; Thread Size Imperial Duratool 15P1458
SOCKET SCREW, HEX CAP, M8, PE; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:-; Fastener Plating:-; Fastener Material:PE (Polyethylene); Screw Head Style:Hex Cap; Product Range:- RoHS Compliant: Yes

SOCKET SCREW, HEX CAP, M8, PE; Thread Size - Imperial:-; Thread Size - Metric:M8; Screw Length:-; Fastener Plating:-; Fastener Material:PE (Polyethylene); Screw Head Style:Hex Cap; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15P1458
Product Name Socket Screw, Hex Cap, M8, Pe; Thread Size Imperial Duratool
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details