Newark, An Avnet Company Screw, Countersunk Pozidrive, M3, 10Mm; Thread Size Metric Duratool D00704

Description
SCREW, COUNTERSUNK POZIDRIVE, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv RoHS Compliant: Yes
Datasheet
Description
SCREW, COUNTERSUNK POZIDRIVE, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pozidrive, M3, 10Mm; Thread Size Metric Duratool - 74M0934 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pozidrive, M3, 10Mm; Thread Size Metric Duratool
74M0934
Screw, Countersunk Pozidrive, M3, 10Mm; Thread Size Metric Duratool 74M0934
SCREW, COUNTERSUNK POZIDRIVE, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv RoHS Compliant: Yes

SCREW, COUNTERSUNK POZIDRIVE, M3, 10MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon 6.6 (Polyamide 6.6); Fastener Plating:-; Screw Head Style:Flat / Countersunk Head Pozidriv RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 74M0934
Product Name Screw, Countersunk Pozidrive, M3, 10Mm; Thread Size Metric Duratool
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Unlock Full Specs
to access all available technical data

Similar Products

High Corrosion Resistant Circumference Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Head Bolts / Hex Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details