Newark, An Avnet Company Screw, Nylon 6.6, M5, 10Mm; Thread Size Metric Duratool D00696

Description
SCREW, NYLON 6.6, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SCREW, NYLON 6.6, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Nylon 6.6, M5, 10Mm; Thread Size Metric Duratool - 74M0926 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Nylon 6.6, M5, 10Mm; Thread Size Metric Duratool
74M0926
Screw, Nylon 6.6, M5, 10Mm; Thread Size Metric Duratool 74M0926
SCREW, NYLON 6.6, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

SCREW, NYLON 6.6, M5, 10MM; Thread Size - Metric:M5; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 74M0926
Product Name Screw, Nylon 6.6, M5, 10Mm; Thread Size Metric Duratool
Head Type Pan Head; Other; Pan Head Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Partially Threaded Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
View Details
Hex Head Cap Screw - Left Hand Thread -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
M6 x 1.0 Cap Screw, 25 mm Long, Qty 25 - SH6MS25 - Newport MKS
Specs
Screw Type Cap Screw
Metric M6
View Details