The Screw, Nylon 6.6, M4, 10mm is a pan head screw made from nylon (polyamide), offering good electrical insulation properties and resistance to corrosion. It features a metric thread size of M4 and a length of 10mm. This product is part of a range that includes various sizes, ensuring compatibility with different applications. The screw is RoHS compliant, making it suitable for projects that require adherence to environmental regulations.
SCREW, NYLON 6.6, M4, 10MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:10mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 74M0922 |
| Product Name | Screw, Nylon 6.6, M4, 10Mm; Thread Size Metric Duratool |
| Head Type | Pan Head; Other; Pan Head Slotted |