SCREW, NYLON 6.6, M3, 6MM; Thread Size - Metric:M3; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Nylon (Polyamide); Fastener Plating:-; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Screws |
| Product Number | 74M0917 |
| Product Name | Screw, Nylon 6.6, M3, 6Mm; Thread Size Metric Duratool |
| Head Type | Pan Head; Other; Pan Head Slotted |