Newark, An Avnet Company Pliers; Plier Style Duratool D00643

Description
PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:-; Handle Colour:Blue; Jaw Length:30mm; Jaw Opening Max:25mm RoHS Compliant: NA
Datasheet
Description
PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:-; Handle Colour:Blue; Jaw Length:30mm; Jaw Opening Max:25mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5972 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5972
Pliers; Plier Style Duratool 61M5972
PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:-; Handle Colour:Blue; Jaw Length:30mm; Jaw Opening Max:25mm RoHS Compliant: NA

PLIERS; Plier Style:Flat Nose; Overall Length:130mm; Product Range:-; Handle Colour:Blue; Jaw Length:30mm; Jaw Opening Max:25mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5972
Product Name Pliers; Plier Style Duratool
Length 5.12 inch (130 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.4724 inch (12 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
6” Diagonal Plier - DWHT70815 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Diagonal
Length 4 inch (102 mm)
Jaw Length 0.0630 inch (1.6 mm)
View Details
Channellock 8
Specs
Type End Cutting
Length 8 inch (203 mm)
View Details