Newark, An Avnet Company Pliers; Plier Style Duratool D00633

Description
PLIERS; Plier Style:Snipe Nose; Jaw Opening Max:50mm; Overall Length:160mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
PLIERS; Plier Style:Snipe Nose; Jaw Opening Max:50mm; Overall Length:160mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5962 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5962
Pliers; Plier Style Duratool 61M5962
PLIERS; Plier Style:Snipe Nose; Jaw Opening Max:50mm; Overall Length:160mm; Product Range:- RoHS Compliant: NA

PLIERS; Plier Style:Snipe Nose; Jaw Opening Max:50mm; Overall Length:160mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5962
Product Name Pliers; Plier Style Duratool
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Features Electrically Insulated
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
Fencing Pliers - DWHT70273 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Fencing
Length 9.25 inch (235 mm)
Jaw Length 1 inch (25.4 mm)
View Details