Newark, An Avnet Company Pliers; Plier Style Duratool D00627

Description
PLIERS; Plier Style:Combination; Jaw Opening Max:35mm; Overall Length:200mm; Product Range:-; Jaw Length:40mm RoHS Compliant: NA
Description
PLIERS; Plier Style:Combination; Jaw Opening Max:35mm; Overall Length:200mm; Product Range:-; Jaw Length:40mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5956 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5956
Pliers; Plier Style Duratool 61M5956
PLIERS; Plier Style:Combination; Jaw Opening Max:35mm; Overall Length:200mm; Product Range:-; Jaw Length:40mm RoHS Compliant: NA

PLIERS; Plier Style:Combination; Jaw Opening Max:35mm; Overall Length:200mm; Product Range:-; Jaw Length:40mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5956
Product Name Pliers; Plier Style Duratool
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Jaw Capacity 0.0512 inch (1.3 mm)
Features Electrically Insulated
View Details
Crescent 7
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
View Details