Newark, An Avnet Company Pliers; Plier Style Duratool D00626

Description
PLIERS; Plier Style:Combination; Jaw Opening Max:32mm; Overall Length:180mm; Product Range:-; Jaw Length:37mm RoHS Compliant: NA
Datasheet
Description
PLIERS; Plier Style:Combination; Jaw Opening Max:32mm; Overall Length:180mm; Product Range:-; Jaw Length:37mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5955 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5955
Pliers; Plier Style Duratool 61M5955
PLIERS; Plier Style:Combination; Jaw Opening Max:32mm; Overall Length:180mm; Product Range:-; Jaw Length:37mm RoHS Compliant: NA

PLIERS; Plier Style:Combination; Jaw Opening Max:32mm; Overall Length:180mm; Product Range:-; Jaw Length:37mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5955
Product Name Pliers; Plier Style Duratool
Length 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 2166017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 6.3 inch (160 mm)
Standards VDE/1000V Approved
View Details
Crescent 10
Specs
Type Tongue and Groove
Length 10 inch (254 mm)
View Details