Newark, An Avnet Company Pliers; Plier Style Duratool D00619

Description
PLIERS; Plier Style:Snipe Nose; Overall Length:200mm; Product Range:-; Jaw Length:75mm; Jaw Opening Max:50mm RoHS Compliant: NA
Datasheet
Description
PLIERS; Plier Style:Snipe Nose; Overall Length:200mm; Product Range:-; Jaw Length:75mm; Jaw Opening Max:50mm RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5948 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5948
Pliers; Plier Style Duratool 61M5948
PLIERS; Plier Style:Snipe Nose; Overall Length:200mm; Product Range:-; Jaw Length:75mm; Jaw Opening Max:50mm RoHS Compliant: NA

PLIERS; Plier Style:Snipe Nose; Overall Length:200mm; Product Range:-; Jaw Length:75mm; Jaw Opening Max:50mm RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5948
Product Name Pliers; Plier Style Duratool
Length 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1829979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 7.09 inch (180 mm)
Jaw Length 2.05 inch (52 mm)
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
12" Pushlock Pliers - DWHT70271 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 7 inch (178 mm)
Jaw Length 1.5 inch (38.1 mm)
View Details