Newark, An Avnet Company Pliers; Plier Style Duratool D00618

Description
PLIERS; Plier Style:Snipe Nose; Overall Length:160mm; Product Range:-; Jaw Length:50mm; Jaw Opening Max:35mm RoHS Compliant: NA
Description
PLIERS; Plier Style:Snipe Nose; Overall Length:160mm; Product Range:-; Jaw Length:50mm; Jaw Opening Max:35mm RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Pliers; Plier Style Duratool - 61M5947 - Newark, An Avnet Company
Chicago, IL, United States
Pliers; Plier Style Duratool
61M5947
Pliers; Plier Style Duratool 61M5947
PLIERS; Plier Style:Snipe Nose; Overall Length:160mm; Product Range:-; Jaw Length:50mm; Jaw Opening Max:35mm RoHS Compliant: NA

PLIERS; Plier Style:Snipe Nose; Overall Length:160mm; Product Range:-; Jaw Length:50mm; Jaw Opening Max:35mm RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pliers
Product Number 61M5947
Product Name Pliers; Plier Style Duratool
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 2380748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.75 inch (146 mm)
Jaw Length 0.7480 inch (19 mm)
Standards RoHS Compliant
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details
10" Pushlock Pliers - DWHT70270 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Tongue and Groove
Length 6 inch (152 mm)
Jaw Length 1.25 inch (31.75 mm)
View Details