Newark, An Avnet Company Jobber Drill, Hss, 1.5Mm; Drill Bit Size Metric Duratool D00471

Description
JOBBER DRILL, HSS, 1.5MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:-; Effective Length:18mm; Overall Length:40mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
JOBBER DRILL, HSS, 1.5MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:-; Effective Length:18mm; Overall Length:40mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Hss, 1.5Mm; Drill Bit Size Metric Duratool - 74M0800 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Hss, 1.5Mm; Drill Bit Size Metric Duratool
74M0800
Jobber Drill, Hss, 1.5Mm; Drill Bit Size Metric Duratool 74M0800
JOBBER DRILL, HSS, 1.5MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:-; Effective Length:18mm; Overall Length:40mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, HSS, 1.5MM; Drill Bit Size Metric:1.5mm; Drill Bit Size Imperial:-; Effective Length:18mm; Overall Length:40mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M0800
Product Name Jobber Drill, Hss, 1.5Mm; Drill Bit Size Metric Duratool
Diameter 0.059 inch (1.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details