Newark, An Avnet Company Jobber Drill, Hss, 0.5Mm; Drill Bit Size Metric Duratool D00469

Description
JOBBER DRILL, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
JOBBER DRILL, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jobber Drill, Hss, 0.5Mm; Drill Bit Size Metric Duratool - 74M0798 - Newark, An Avnet Company
Chicago, IL, United States
Jobber Drill, Hss, 0.5Mm; Drill Bit Size Metric Duratool
74M0798
Jobber Drill, Hss, 0.5Mm; Drill Bit Size Metric Duratool 74M0798
JOBBER DRILL, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA

JOBBER DRILL, HSS, 0.5MM; Drill Bit Size Metric:0.5mm; Drill Bit Size Imperial:-; Effective Length:6mm; Overall Length:22mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M0798
Product Name Jobber Drill, Hss, 0.5Mm; Drill Bit Size Metric Duratool
Diameter 0.020 inch (0.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Drill Bits - 213758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.110 inch (2.8 mm)
OAL 2.40 inch (61 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details