Newark, An Avnet Company Screw, Countersunk Pozidrive, M4, 6Mm; Thread Size Metric Duratool CP4M6

Description
SCREW, COUNTERSUNK POZIDRIVE, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA
Datasheet
Description
SCREW, COUNTERSUNK POZIDRIVE, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw, Countersunk Pozidrive, M4, 6Mm; Thread Size Metric Duratool - 94M6668 - Newark, An Avnet Company
Chicago, IL, United States
Screw, Countersunk Pozidrive, M4, 6Mm; Thread Size Metric Duratool
94M6668
Screw, Countersunk Pozidrive, M4, 6Mm; Thread Size Metric Duratool 94M6668
SCREW, COUNTERSUNK POZIDRIVE, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA

SCREW, COUNTERSUNK POZIDRIVE, M4, 6MM; Thread Size - Metric:M4; Thread Size - Imperial:-; Screw Length:6mm; Fastener Material:Steel; Fastener Plating:Zinc; Screw Head Style:Flat / Countersunk Head Pozidriv; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Screws
Product Number 94M6668
Product Name Screw, Countersunk Pozidrive, M4, 6Mm; Thread Size Metric Duratool
Head Type Flat Head; Other; Flat / Countersunk Head Pozidriv
Material Steel; Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Screw - 9507 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Flat Head
Material Steel
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
0.25
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7857 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.5000 inch (12.7 mm)
View Details