DRILL BIT, 2.5MM, 95MM; Drill Bit Size Metric:2.5mm; Drill Bit Size Imperial:-; Effective Length:62mm; Overall Length:95mm; Product Range:- RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drill Bits |
| Product Number | 95M4145 |
| Product Name | Drill Bit, 2.5Mm, 95Mm; Drill Bit Size Metric Duratool |
| Diameter | 0.098 inch (2.5 mm) |