RF CABLE ASSEMBLY, BNC STR PLUG, 2M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG6/U; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 98Y2574 |
| Product Name | Rf Cable Assembly, Bnc Str Plug, 2M; Connector To Connector Vdc |
| Application | RF |