Newark, An Avnet Company Cable, Hdmi Plug, 10M, Black; Connector To Connector Vdc 98Y2566

Description
CABLE, HDMI PLUG, 10M, BLACK; Connector to Connector:HDMI Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:HDMI Plug; RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG, 10M, BLACK; Connector to Connector:HDMI Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:HDMI Plug; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug, 10M, Black; Connector To Connector Vdc - 98Y2566 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug, 10M, Black; Connector To Connector Vdc
98Y2566
Cable, Hdmi Plug, 10M, Black; Connector To Connector Vdc 98Y2566
CABLE, HDMI PLUG, 10M, BLACK; Connector to Connector:HDMI Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:HDMI Plug; RoHS Compliant: Yes

CABLE, HDMI PLUG, 10M, BLACK; Connector to Connector:HDMI Plug to HDMI A Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Colour:Black; Product Range:-; SVHC:No SVHC (17-Dec-2015); Connector Type A:HDMI Plug; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98Y2566
Product Name Cable, Hdmi Plug, 10M, Black; Connector To Connector Vdc
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 2527134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details