RS Components, Ltd. HDMI Cables 2527134

Description
50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT
Request a Quote
Description
50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2527134 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2527134
HDMI Cables 2527134
50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT

50CM HDMI M-M HS+E CABLE SUPER SLIM SOFT

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2527134
Product Name HDMI Cables
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 1242517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 0.2625 ft (0.8000 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 16.4 ft (50 dm)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
HDMI Cables - 1828500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 49.21 ft (150 dm)
Connector Type Hdmi
View Details