Newark, An Avnet Company Cabinet Type Mcm Custom Audio 98Y0221

Description
Cabinet Type:Knock Down; Product Range:-; Rack U Height:-; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes
Description
Cabinet Type:Knock Down; Product Range:-; Rack U Height:-; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Type Mcm Custom Audio - 98Y0221 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Type Mcm Custom Audio
98Y0221
Cabinet Type Mcm Custom Audio 98Y0221
Cabinet Type:Knock Down; Product Range:-; Rack U Height:-; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes

Cabinet Type:Knock Down; Product Range:-; Rack U Height:-; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:Steel; External Height - Metric:-; External Width - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 98Y0221
Product Name Cabinet Type Mcm Custom Audio
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEE-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details