Newark, An Avnet Company Plug Mains, Swiss, White; Connector Type Steffen 98K5761

Description
PLUG MAINS, SWISS, WHITE; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015);
Datasheet
Description
PLUG MAINS, SWISS, WHITE; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015);
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug Mains, Swiss, White; Connector Type Steffen - 98K5761 - Newark, An Avnet Company
Chicago, IL, United States
Plug Mains, Swiss, White; Connector Type Steffen
98K5761
Plug Mains, Swiss, White; Connector Type Steffen 98K5761
PLUG MAINS, SWISS, WHITE; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015);

PLUG MAINS, SWISS, WHITE; Connector Type:Standard Power Entry; Current Rating:10A; Connector Colour:White; Connector Body Material:Nylon (Polyamide) Body; Voltage Rating VAC:250V; Product Range:-; SVHC:No SVHC (15-Jun-2015);

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5761
Product Name Plug Mains, Swiss, White; Connector Type Steffen
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wiring block - EBF028 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 50 to 60 volts
Current Rating 12.0 amps
View Details