Newark, An Avnet Company Plug, Iec, 10A, Straight, Black; Product Range Apsa 98K5294

Description
PLUG, IEC, 10A, STRAIGHT, BLACK; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jan-2018); Contact Termination:Screw; RoHS Compliant: Yes
Datasheet
Description
PLUG, IEC, 10A, STRAIGHT, BLACK; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jan-2018); Contact Termination:Screw; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Iec, 10A, Straight, Black; Product Range Apsa - 98K5294 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Iec, 10A, Straight, Black; Product Range Apsa
98K5294
Plug, Iec, 10A, Straight, Black; Product Range Apsa 98K5294
PLUG, IEC, 10A, STRAIGHT, BLACK; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jan-2018); Contact Termination:Screw; RoHS Compliant: Yes

PLUG, IEC, 10A, STRAIGHT, BLACK; Product Range:-; Gender:Receptacle; Voltage Rating:250VAC; Current Rating:10A; Connector Mounting:Cable Mount; Contact Termination Type:Screw; SVHC:No SVHC (15-Jan-2018); Contact Termination:Screw; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K5294
Product Name Plug, Iec, 10A, Straight, Black; Product Range Apsa
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Wirable plug - ZJ4011 - ifm efector inc.
ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers