MICROSWITCH, LEVER, SPDT, 0.05A, 30VDC; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:50mA; Contact Voltage DC Nom:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Snap Action Switches |
| Product Number | 98B1164 |
| Product Name | Microswitch, Lever, Spdt, 0.05A, 30Vdc; Microswitch Type Zf Electronics |
| Actuator Style | Lever Style |
| Common Size | Subminiature |
| Standards and Certifications | RoHS |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) |