Newark, An Avnet Company Led, Red, T-1 (3Mm), 0.8Mcd, 700Nm; Led Color Led Technology 97K4049

Description
LED, RED, T-1 (3MM), 0.8MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:700nm; Luminous Intensity:0.8mcd; Viewing Angle:74°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1 (3MM), 0.8MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:700nm; Luminous Intensity:0.8mcd; Viewing Angle:74°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 (3Mm), 0.8Mcd, 700Nm; Led Color Led Technology - 97K4049 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 0.8Mcd, 700Nm; Led Color Led Technology
97K4049
Led, Red, T-1 (3Mm), 0.8Mcd, 700Nm; Led Color Led Technology 97K4049
LED, RED, T-1 (3MM), 0.8MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:700nm; Luminous Intensity:0.8mcd; Viewing Angle:74°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 0.8MCD, 700NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:700nm; Luminous Intensity:0.8mcd; Viewing Angle:74°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4049
Product Name Led, Red, T-1 (3Mm), 0.8Mcd, 700Nm; Led Color Led Technology
LED Package: T-1 (3mm)
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 74 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-56YC3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1022-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details