Newark, An Avnet Company Led, Yellow, T-1 3/4 (5Mm), 4.8Mcd, 585Nm; Led Color Led Technology 97K4048

Description
LED, YELLOW, T-1 3/4 (5MM), 4.8MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:4.8mcd; Viewing Angle:68°; MSL:-RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1 3/4 (5MM), 4.8MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:4.8mcd; Viewing Angle:68°; MSL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1 3/4 (5Mm), 4.8Mcd, 585Nm; Led Color Led Technology - 97K4048 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1 3/4 (5Mm), 4.8Mcd, 585Nm; Led Color Led Technology
97K4048
Led, Yellow, T-1 3/4 (5Mm), 4.8Mcd, 585Nm; Led Color Led Technology 97K4048
LED, YELLOW, T-1 3/4 (5MM), 4.8MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:4.8mcd; Viewing Angle:68°; MSL:-RoHS Compliant: Yes

LED, YELLOW, T-1 3/4 (5MM), 4.8MCD, 585NM; LED Color:Yellow; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:585nm; Luminous Intensity:4.8mcd; Viewing Angle:68°; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4048
Product Name Led, Yellow, T-1 3/4 (5Mm), 4.8Mcd, 585Nm; Led Color Led Technology
LED Package: T-1 3/4 (5mm)
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 68 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225172 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details