Newark, An Avnet Company Led, Green, T-1 3/4 (5Mm), 3.7Mcd, 567Nm; Led Color Led Technology 97K4041

Description
LED, GREEN, T-1 3/4 (5MM), 3.7MCD, 567NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:3.7mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4 (5MM), 3.7MCD, 567NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:3.7mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4 (5Mm), 3.7Mcd, 567Nm; Led Color Led Technology - 97K4041 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4 (5Mm), 3.7Mcd, 567Nm; Led Color Led Technology
97K4041
Led, Green, T-1 3/4 (5Mm), 3.7Mcd, 567Nm; Led Color Led Technology 97K4041
LED, GREEN, T-1 3/4 (5MM), 3.7MCD, 567NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:3.7mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes

LED, GREEN, T-1 3/4 (5MM), 3.7MCD, 567NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:567nm; Luminous Intensity:3.7mcd; Viewing Angle:68°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 97K4041
Product Name Led, Green, T-1 3/4 (5Mm), 3.7Mcd, 567Nm; Led Color Led Technology
LED Package: T-1 3/4 (5mm)
LED Type Green; Green
Peak Wavelength 567 nm (5670 Å)
Viewing Angle 68 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580SA35AVDD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details