Newark, An Avnet Company Proximity Switch, Pnp; Sensing Range Max Proxistor Ab Electronic 97K1937

Description
PROXIMITY SWITCH, PNP; Sensing Range Max:2mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:2.5kHz; Sensing Range:0mm to 2mm; Sensor Input:Inductive; Supply Voltage Range
Datasheet
Description
PROXIMITY SWITCH, PNP; Sensing Range Max:2mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:2.5kHz; Sensing Range:0mm to 2mm; Sensor Input:Inductive; Supply Voltage Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch, Pnp; Sensing Range Max Proxistor Ab Electronic - 97K1937 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Switch, Pnp; Sensing Range Max Proxistor Ab Electronic
97K1937
Proximity Switch, Pnp; Sensing Range Max Proxistor Ab Electronic 97K1937
PROXIMITY SWITCH, PNP; Sensing Range Max:2mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:2.5kHz; Sensing Range:0mm to 2mm; Sensor Input:Inductive; Supply Voltage Range

PROXIMITY SWITCH, PNP; Sensing Range Max:2mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (16-Dec-2013); Frequency Response Max:2.5kHz; Sensing Range:0mm to 2mm; Sensor Input:Inductive; Supply Voltage Range

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K1937
Product Name Proximity Switch, Pnp; Sensing Range Max Proxistor Ab Electronic
Operation Distance 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1407-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412/IE - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details