Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Metric:1.52m; Cable Length - Imperial:5ft; Jacket Color:Yellow; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 97H4105 |
| Product Name | Connector Type A Jdi Technologies |
| Cable Length | 4.99 ft (15.2 dm) |