Newark, An Avnet Company Fiber Optic Cable; Fibre Type Fibre Data 96K9872

Description
FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4.4mm; Reel Length (Imperial):65.62ft; Reel Length (Metric):20m; Jacket Color:Grey; Jacket Material:PE RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4.4mm; Reel Length (Imperial):65.62ft; Reel Length (Metric):20m; Jacket Color:Grey; Jacket Material:PE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable; Fibre Type Fibre Data - 96K9872 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Cable; Fibre Type Fibre Data
96K9872
Fiber Optic Cable; Fibre Type Fibre Data 96K9872
FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4.4mm; Reel Length (Imperial):65.62ft; Reel Length (Metric):20m; Jacket Color:Grey; Jacket Material:PE RoHS Compliant: Yes

FIBER OPTIC CABLE; Fibre Type:Plastic Optical; Fibre Diameter:2.2mm; No. of Fibers:2Fibres; External Diameter:4.4mm; Reel Length (Imperial):65.62ft; Reel Length (Metric):20m; Jacket Color:Grey; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 96K9872
Product Name Fiber Optic Cable; Fibre Type Fibre Data
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-M12-0,5-LED - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Socket, angled as per DIN EN 175301-803 Form C 5-pin
Rated Temperature -5 to 50 C (23 to 122 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - 189-533014-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details