Newark, An Avnet Company Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics 95Y0445

Description
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes
Datasheet
Description
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics - 95Y0445 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics
95Y0445
Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics 95Y0445
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 95Y0445
Product Name Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
Angle, Linear Position Measuring - 1882-1062522-ND - DigiKey
Specs
Sensor Technology Magnetoresistive Linear Position Sensor/Switch
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Laser Triangulation Sensor - RF602 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.3937 to 19.69 inch (10 to 500 mm)
View Details