Newark, An Avnet Company Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics 95Y0443

Description
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes
Datasheet
Description
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics - 95Y0443 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics
95Y0443
Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics 95Y0443
POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, 2O/P, 5VDC; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:500mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Linear Position Sensors
Product Number 95Y0443
Product Name Position Sensor, Hall Effect, 2O/p, 5Vdc; Supply Voltage Dc Min Zf Electronics
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Laser Triangulation Sensor - RF605 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 0.9843 to 19.69 inch (25 to 500 mm)
View Details