Newark, An Avnet Company 5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type Eurotec International 95T3627

Description
5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type:Mid-range; External Width - Metric:135mm; Impedance:8ohm; Power Rating Nom:45W; Sound Level SPL:87dB; External Width - Imperial:5.315"; Frequency Response Min:-; Resonant Frequency:
Description
5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type:Mid-range; External Width - Metric:135mm; Impedance:8ohm; Power Rating Nom:45W; Sound Level SPL:87dB; External Width - Imperial:5.315"; Frequency Response Min:-; Resonant Frequency:

Suppliers

Company
Product
Description
Supplier Links
5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type Eurotec International - 95T3627 - Newark, An Avnet Company
Chicago, IL, United States
5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type Eurotec International
95T3627
5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type Eurotec International 95T3627
5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type:Mid-range; External Width - Metric:135mm; Impedance:8ohm; Power Rating Nom:45W; Sound Level SPL:87dB; External Width - Imperial:5.315"; Frequency Response Min:-; Resonant Frequency:

5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type:Mid-range; External Width - Metric:135mm; Impedance:8ohm; Power Rating Nom:45W; Sound Level SPL:87dB; External Width - Imperial:5.315"; Frequency Response Min:-; Resonant Frequency:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3627
Product Name 5 Inch 45W 8 Ohm Mid Range Speaker; Driver Type Eurotec International
SPL 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.37 inch (86 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Compact Powered Speakers - 25 W Stereo - 5 1/4
Specs
Size 5.25 inch (133 mm)
Application MusicAudio
View Details