Newark, An Avnet Company 5 Inch 10W 8 Ohm Full Range Speaker; Driver Type Hkm 95T3613

Description
5 Inch 10W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:126mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:92dB; External Diameter - Imperial:4.961"; Frequency Response Min:70Hz
Datasheet
Description
5 Inch 10W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:126mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:92dB; External Diameter - Imperial:4.961"; Frequency Response Min:70Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Inch 10W 8 Ohm Full Range Speaker; Driver Type Hkm - 95T3613 - Newark, An Avnet Company
Chicago, IL, United States
5 Inch 10W 8 Ohm Full Range Speaker; Driver Type Hkm
95T3613
5 Inch 10W 8 Ohm Full Range Speaker; Driver Type Hkm 95T3613
5 Inch 10W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:126mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:92dB; External Diameter - Imperial:4.961"; Frequency Response Min:70Hz

5 Inch 10W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Diameter - Metric:126mm; Impedance:8ohm; Power Rating Nom:10W; Sound Level SPL:92dB; External Diameter - Imperial:4.961"; Frequency Response Min:70Hz

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3613
Product Name 5 Inch 10W 8 Ohm Full Range Speaker; Driver Type Hkm
SPL 92 dB
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 526821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 18.11 inch (460 mm)
View Details
Home Audio, Soundbar - TVee Model 25 - Boston Acoustics, Inc.
Specs
Nominal Power 150 watts
Size 4.44 inch (113 mm)
View Details