Newark, An Avnet Company 3 Inch 12W 8 Ohm Full Range Speaker; Driver Type Eurotec International 95T3602

Description
3 Inch 12W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:83mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:86dB; External Width - Imperial:3.268"; Frequency Response Min:110Hz; Product Range:
Datasheet
Description
3 Inch 12W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:83mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:86dB; External Width - Imperial:3.268"; Frequency Response Min:110Hz; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Inch 12W 8 Ohm Full Range Speaker; Driver Type Eurotec International - 95T3602 - Newark, An Avnet Company
Chicago, IL, United States
3 Inch 12W 8 Ohm Full Range Speaker; Driver Type Eurotec International
95T3602
3 Inch 12W 8 Ohm Full Range Speaker; Driver Type Eurotec International 95T3602
3 Inch 12W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:83mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:86dB; External Width - Imperial:3.268"; Frequency Response Min:110Hz; Product Range:

3 Inch 12W 8 Ohm Full Range Speaker; Driver Type:Full-range; External Width - Metric:83mm; Impedance:8ohm; Power Rating Nom:8W; Sound Level SPL:86dB; External Width - Imperial:3.268"; Frequency Response Min:110Hz; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 95T3602
Product Name 3 Inch 12W 8 Ohm Full Range Speaker; Driver Type Eurotec International
SPL 86 dB
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
SPL 117 dB
Nominal Power 0.0100 watts
Impedance 30 ohms
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Powered Subwoofer with 10-inch Subwoofer Driver, 900 watts - f110-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 30385.49 g (1072.00 oz)
Application Automotive
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details