LAN Category:Cat6; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:3ft; Cable Length - Metric:914.4mm; Jacket Color:Green; Product Range:
Newark, An Avnet Company | |
---|---|
Product Category | Cable Assemblies |
Product Number | 95K3542 |
Product Name | Lan Category Jdi Technologies |
Application | LAN / Ethernet |