LEAD, CAT6A, DATALOK, GREY, 1M; LAN Category:Cat6a; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Grey; Product Range:-; SVHC:No SVHC (07-Jul-2017); Connector RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 94X2621 |
| Product Name | Lead, Cat6A, Datalok, Grey, 1M; Lan Category Tuk |
| Application | LAN / Ethernet |