Newark, An Avnet Company 8? Heavy Duty Two-Way Speaker; Driver Type Mcm Custom Audio 94C1447

Description
8? Heavy Duty Two-Way Speaker; Driver Type:Coaxial; External Diameter - Metric:206mm; Impedance:88ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:40Hz; Frequency Response Max:20kHz; Speaker Shape:Round RoHS Compliant: Yes
Description
8? Heavy Duty Two-Way Speaker; Driver Type:Coaxial; External Diameter - Metric:206mm; Impedance:88ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:40Hz; Frequency Response Max:20kHz; Speaker Shape:Round RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8? Heavy Duty Two-Way Speaker; Driver Type Mcm Custom Audio - 94C1447 - Newark, An Avnet Company
Chicago, IL, United States
8? Heavy Duty Two-Way Speaker; Driver Type Mcm Custom Audio
94C1447
8? Heavy Duty Two-Way Speaker; Driver Type Mcm Custom Audio 94C1447
8? Heavy Duty Two-Way Speaker; Driver Type:Coaxial; External Diameter - Metric:206mm; Impedance:88ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:40Hz; Frequency Response Max:20kHz; Speaker Shape:Round RoHS Compliant: Yes

8? Heavy Duty Two-Way Speaker; Driver Type:Coaxial; External Diameter - Metric:206mm; Impedance:88ohm; Power Rating Nom:30W; Sound Level SPL:88dB; Frequency Response Min:40Hz; Frequency Response Max:20kHz; Speaker Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 94C1447
Product Name 8? Heavy Duty Two-Way Speaker; Driver Type Mcm Custom Audio
SPL 88 dB
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176046 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details