Challenge Electronics Speakers CAC24-01W100-05-1

Description
CHAMBER ASSEMBLY
Request a Quote Datasheet
Description
CHAMBER ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2603-CAC24-01W100-05-1-ND - DigiKey
Thief River Falls, MN, United States
CHAMBER ASSEMBLY

CHAMBER ASSEMBLY

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2603-CAC24-01W100-05-1-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797437 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.39 inch (10 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details