Newark, An Avnet Company Acrylic Fiberglass Sleeving; Sleeving / Tubing Type Manhattan/cdt 94B7756

Description
ACRYLIC FIBERGLASS SLEEVING; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:22.23mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Natural RoHS Compliant: Yes
Description
ACRYLIC FIBERGLASS SLEEVING; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:22.23mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Acrylic Fiberglass Sleeving; Sleeving / Tubing Type Manhattan/cdt - 94B7756 - Newark, An Avnet Company
Chicago, IL, United States
Acrylic Fiberglass Sleeving; Sleeving / Tubing Type Manhattan/cdt
94B7756
Acrylic Fiberglass Sleeving; Sleeving / Tubing Type Manhattan/cdt 94B7756
ACRYLIC FIBERGLASS SLEEVING; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:22.23mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Natural RoHS Compliant: Yes

ACRYLIC FIBERGLASS SLEEVING; Sleeving / Tubing Type:Braided; Sleeving Material:Fibreglass / Acrylic Resin; Sleeving Colour:Natural; Internal Diameter:22.23mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 94B7756
Product Name Acrylic Fiberglass Sleeving; Sleeving / Tubing Type Manhattan/cdt
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/8-02-QB6IN-16 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 035250-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details