Newark, An Avnet Company Power Supply, Dc-Ac, 15Vdc, 115Vac, 50W; Power Supply Approvals Pyle 94AC8277

Description
POWER SUPPLY, DC-AC, 15VDC, 115VAC, 50W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:50W; Product Range:-; Length:3.54"; Width:3.14"; Height:1.69"
Description
POWER SUPPLY, DC-AC, 15VDC, 115VAC, 50W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:50W; Product Range:-; Length:3.54"; Width:3.14"; Height:1.69"

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Dc-Ac, 15Vdc, 115Vac, 50W; Power Supply Approvals Pyle - 94AC8277 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Dc-Ac, 15Vdc, 115Vac, 50W; Power Supply Approvals Pyle
94AC8277
Power Supply, Dc-Ac, 15Vdc, 115Vac, 50W; Power Supply Approvals Pyle 94AC8277
POWER SUPPLY, DC-AC, 15VDC, 115VAC, 50W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:50W; Product Range:-; Length:3.54"; Width:3.14"; Height:1.69"

POWER SUPPLY, DC-AC, 15VDC, 115VAC, 50W; Power Supply Approvals:ITE; Input Voltage Max:15V; No. of Outputs:1 Output; Output Voltage:115V; Output Power:50W; Product Range:-; Length:3.54"; Width:3.14"; Height:1.69"

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC8277
Product Name Power Supply, Dc-Ac, 15Vdc, 115Vac, 50W; Power Supply Approvals Pyle
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details