Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
NEWARK, AN AVNET COMPANY
94AC8271 -- RACKMOUNT 9 OUTLET POWER STRIP WITH POWER SWITCHES PYLE
Newark, An Avnet Company
Rackmount 9 Outlet Power Strip With Power Switches Pyle
94AC8271
Description
RACKMOUNT 9 OUTLET POWER STRIP WITH POWER SWITCHES
Newark, An Avnet Company
Done
Description
RACKMOUNT 9 OUTLET POWER STRIP WITH POWER SWITCHES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Rackmount 9 Outlet Power Strip With Power Switches Pyle
94AC8271
Rackmount 9 Outlet Power Strip With Power Switches Pyle
94AC8271
RACKMOUNT 9 OUTLET POWER STRIP WITH POWER SWITCHES
RACKMOUNT 9 OUTLET POWER STRIP WITH POWER SWITCHES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Strips
Product Number
94AC8271
Product Name
Rackmount 9 Outlet Power Strip With Power Switches Pyle
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1588H12B1
Specs
Voltage
125VAC
Number of Outlets
12
Current
15.0 amps
View Details
Interpower
10-Position Accessory Power Strip
852J2J07
Specs
Voltage
125~240VAC
Number of Outlets
10
Current
10.0 amps
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
7685406
Specs
Voltage
230 v
Number of Outlets
10
Outlets
Type f - german schuko
View Details
Omni Electrical
Desktop Power Strip 3 Outlet
OME003.3A1U1C.1
Specs
Voltage
120V
Frequency
60Hz
Number of Outlets
3
View Details