Newark, An Avnet Company Enet Mod, Din Rail/wall, Rj45/sc, 8Port; No. Of Ports Hirschmann Networking Switches 93Y2446

Description
ENET MOD, DIN RAIL/WALL, RJ45/SC, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet
Description
ENET MOD, DIN RAIL/WALL, RJ45/SC, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enet Mod, Din Rail/wall, Rj45/sc, 8Port; No. Of Ports Hirschmann Networking Switches - 93Y2446 - Newark, An Avnet Company
Chicago, IL, United States
Enet Mod, Din Rail/wall, Rj45/sc, 8Port; No. Of Ports Hirschmann Networking Switches
93Y2446
Enet Mod, Din Rail/wall, Rj45/sc, 8Port; No. Of Ports Hirschmann Networking Switches 93Y2446
ENET MOD, DIN RAIL/WALL, RJ45/SC, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

ENET MOD, DIN RAIL/WALL, RJ45/SC, 8PORT; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Equipment
Product Number 93Y2446
Product Name Enet Mod, Din Rail/wall, Rj45/sc, 8Port; No. Of Ports Hirschmann Networking Switches
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-EIRP305-24V-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 5 #
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details
Network Switches - 2263244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 5 #
Data Rate 0.1000 Gbps
View Details