20? 12 Volt DC Flexible LED Light Strips - Blue; Light Strip Length:20"; No. of LEDs:-; Illumination Color:Blue; Input Voltage:12VDC; Input Power:-; IP Rating:-; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 93T8792 |
| Product Name | 20? 12 Volt Dc Flexible Led Light Strips Blue; Light Strip Length Pipedream |
| LED Type | Blue |