Newark, An Avnet Company Power Supply, Linear, 24V, 288W; Power Supply Approvals Solahd 93K6608

Description
POWER SUPPLY, LINEAR, 24V, 288W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:288W; Output Voltage - Output 1:24V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, LINEAR, 24V, 288W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:288W; Output Voltage - Output 1:24V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Linear, 24V, 288W; Power Supply Approvals Solahd - 93K6608 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Linear, 24V, 288W; Power Supply Approvals Solahd
93K6608
Power Supply, Linear, 24V, 288W; Power Supply Approvals Solahd 93K6608
POWER SUPPLY, LINEAR, 24V, 288W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:288W; Output Voltage - Output 1:24V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, LINEAR, 24V, 288W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:288W; Output Voltage - Output 1:24V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 93K6608
Product Name Power Supply, Linear, 24V, 288W; Power Supply Approvals Solahd
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10360-30-2u-27513 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 30 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - S2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000004988-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details