Newark, An Avnet Company Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 93K6550

Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:5.21" RoHS Compliant: Yes
Datasheet
Description
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:5.21" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd - 93K6550 - Newark, An Avnet Company
Chicago, IL, United States
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
93K6550
Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd 93K6550
ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:5.21" RoHS Compliant: Yes

ENCAPSULATED/PC BOARD TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:110V, 115V, 120V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; External Depth:5.21" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 93K6550
Product Name Encapsulated/pc Board Transformer; Pcb Transformer Type Solahd
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 1.25E8 Hz
View Details
Balun - 2312-RFXF0006H-TR13CT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
2 suppliers
PCB Transformers - 1739080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details