TRANSFORMER; PCB Transformer Type:Encapsulated; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:-; Isolation Voltage:-; Transformer Mounting:Through Hole; External Depth:4.36" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transformers |
| Product Number | 93K6543 |
| Product Name | Transformer; Pcb Transformer Type Solahd |
| Other Transformer Types / Applications | Isolation |