The CST2020-200L is a current sense transformer for sensing up to 40 A primary current, with a turns ratio of 1:200 and a secondary inductance of 28.28 mH measured at 10 kHz. It operates from 400 Hz to over 1 MHz, has a maximum primary DC resistance of 0.60 ohms, and provides a 1 V output at 40 A with a 791 ohm terminating resistor. The transformer meets AEC-Q200 Grade 1 standards for operation from -40°C to +125°C, offers 4000 Vrms isolation between windings, and complies with Reinforced Insulation per UL 60950-1. It is mounted on a PCB via five pins with tin-silver-copper over tin over nickel over copper termination on pins 4-5 and tin-silver-copper over tin over copper over steel on pins 1-3, weighs 7-8.5 grams, and is packaged in trays of 100.
Need parts for space, military or other critical applications?
See Coilcraft ST630TCB Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | CST2020-200L |
| Product Name | CST2020 Series Current Sense Transformers |
| Transformer Type | Isolation |