Newark, An Avnet Company D Sub Connector Kit, Standard, 9 Position, Receptacle; No. Of Contacts Unicom 92F6313

Description
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet
Description
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Connector Kit, Standard, 9 Position, Receptacle; No. Of Contacts Unicom - 92F6313 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector Kit, Standard, 9 Position, Receptacle; No. Of Contacts Unicom
92F6313
D Sub Connector Kit, Standard, 9 Position, Receptacle; No. Of Contacts Unicom 92F6313
D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body RoHS Compliant: Yes

D SUB CONNECTOR KIT, STANDARD, 9 POSITION, RECEPTACLE; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:D Sub Connector Kits; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F6313
Product Name D Sub Connector Kit, Standard, 9 Position, Receptacle; No. Of Contacts Unicom
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Connectors - 1223046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
Connectors Terminals, Uninsulated PCB, Pins & Jacks - 1200 - Heilind Electronics, Inc.
Specs
Gender Female / Jack
View Details
3 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details