Newark, An Avnet Company Microswitch, Roller Lever, Spdt, 500Ma; Microswitch Type Zf Electronics 92C3419

Description
MICROSWITCH, ROLLER LEVER, SPDT, 500mA; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, ROLLER LEVER, SPDT, 500mA; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Roller Lever, Spdt, 500Ma; Microswitch Type Zf Electronics - 92C3419 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Roller Lever, Spdt, 500Ma; Microswitch Type Zf Electronics
92C3419
Microswitch, Roller Lever, Spdt, 500Ma; Microswitch Type Zf Electronics 92C3419
MICROSWITCH, ROLLER LEVER, SPDT, 500mA; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICROSWITCH, ROLLER LEVER, SPDT, 500mA; Microswitch Type:Subminiature; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:500mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Snap Action Switches
Product Number 92C3419
Product Name Microswitch, Roller Lever, Spdt, 500Ma; Microswitch Type Zf Electronics
Actuator Style Lever Style; Roller Style
Common Size Subminiature
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398358 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Micro Switches - 7972558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Features Dustproof; Weather Resistant or Waterproof
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details
Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details